TE Connectivity Surface Mount Resistors 6-2176404-8

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 1.1 MM  [.043 INCH ] Product Length : 11 MM  [.433 INCH ] Product Width : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (V) : 300 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 5 Resistance Class : 1Mω - 1Gω Resistance Value (OHM) : 8.2M Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Metal Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±100
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 1.1 MM  [.043 INCH ] Product Length : 11 MM  [.433 INCH ] Product Width : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (V) : 300 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 5 Resistance Class : 1Mω - 1Gω Resistance Value (OHM) : 8.2M Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Metal Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6-2176404-8 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
6-2176404-8
Surface Mount Resistors 6-2176404-8
Configuration Features Number of Resistors : 1 Dimensions Product Height : 1.1 MM  [.043 INCH ] Product Length : 11 MM  [.433 INCH ] Product Width : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (V) : 300 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 5 Resistance Class : 1Mω - 1Gω Resistance Value (OHM) : 8.2M Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Metal Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±100

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 1.1 MM  [.043 INCH ]
  • Product Length : 11 MM  [.433 INCH ]
  • Product Width : 5 MM  [.197 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 300
  • Passive Component Tolerance (PCT) : 1
  • Power Rating (WATT) : 5
  • Resistance Class : 1MΩ - 1GΩ
  • Resistance Value (OHM) : 8.2M

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thick Metal Film
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±100
Buy Now Datasheet
Swedesboro, NJ, United States
3550 8M2 1%

3550 8M2 1%

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 6-2176404-8 6-2176404-8
Product Name Surface Mount Resistors
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.20E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9.1 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614975-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers