Configuration Features Number of Resistors : 1
Dimensions Product Height : .55 MM [.022 INCH ] Product Length : 6.35 MM [.25 INCH ] Product Width : 3.2 MM [.126 INCH ]
Electrical Characteristics Operating Voltage (V) : 250 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 1.5 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 270K
Packaging Features Packaging Method : Taped & Reeled
Product Type Features Element Type : Thick Film Package Size Code : 2512 Resistor Type : General Purpose Resistor
Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder
Usage Conditions Temperature Coefficient (PPMC) : ±100
Configuration Features
Dimensions
- Product Height : .55 MM [.022 INCH ]
- Product Length : 6.35 MM [.25 INCH ]
- Product Width : 3.2 MM [.126 INCH ]
Electrical Characteristics
- Operating Voltage (V) : 250
- Passive Component Tolerance (PCT) : 5
- Power Rating (WATT) : 1.5
- Resistance Class : 1kΩ - 1MΩ
- Resistance Value (OHM) : 270K
Packaging Features
- Packaging Method : Taped & Reeled
Product Type Features
- Element Type : Thick Film
- Package Size Code : 2512
- Resistor Type : General Purpose Resistor
Termination Features
- Number of Terminations : 2
- Surface Mount Resistor Termination Type : Solder
Usage Conditions
- Temperature Coefficient (PPMC) : ±100