TE Connectivity Surface Mount Resistors 6-2176230-5

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 1.1 MM  [.043 INCH ] Product Length : 6.35 MM  [.25 INCH ] Product Width : 3.2 MM  [.126 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 3 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 180K Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 2512 Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±100
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 1.1 MM  [.043 INCH ] Product Length : 6.35 MM  [.25 INCH ] Product Width : 3.2 MM  [.126 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 3 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 180K Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 2512 Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6-2176230-5 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
6-2176230-5
Surface Mount Resistors 6-2176230-5
Configuration Features Number of Resistors : 1 Dimensions Product Height : 1.1 MM  [.043 INCH ] Product Length : 6.35 MM  [.25 INCH ] Product Width : 3.2 MM  [.126 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 3 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 180K Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 2512 Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±100

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 1.1 MM  [.043 INCH ]
  • Product Length : 6.35 MM  [.25 INCH ]
  • Product Width : 3.2 MM  [.126 INCH ]

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 3
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 180K

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thick Film
  • Package Size Code : 2512
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±100
Buy Now Datasheet
Resistors - 6-2176230-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
6-2176230-5
Resistors 6-2176230-5
Power Resistorsfor PCB

Power Resistorsfor PCB

Buy Now
Swedesboro, NJ, United States
Resistors
6-2176230-5
Resistors 6-2176230-5
Resistors

Resistors

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 6-2176230-5 6-2176230-5 6-2176230-5
Product Name Surface Mount Resistors Resistors Resistors
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180000 ohms
Tolerance 5 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
Surface Mount Resistors - 2-2176398-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110000 ohms
Tolerance 1 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1-1614894-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 243000 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers