6-2176068-9 -- CRG0201 1% 30K1 AMP - TE CONNECTIVITY
TE Connectivity
Crg0201 1% 30K1 Amp - Te Connectivity
6-2176068-9
Description
CRG0201 1% 30K1
Description
CRG0201 1% 30K1
Suppliers
Crg0201 1% 30K1 Amp - Te Connectivity
36AC6670
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC6670 |
|
Product Name
|
Crg0201 1% 30K1 Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 to 400 volts
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
5 suppliers