TE Connectivity Ribbon Cable Connectors 6-215919-4

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 64 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 8 Mating Pin Diameter : .64 MM  [.025 INCH ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Polarization Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 64 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 8 Mating Pin Diameter : .64 MM  [.025 INCH ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Polarization Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 6-215919-4 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
6-215919-4
Ribbon Cable Connectors 6-215919-4
Body Features Primary Product Color : Black Configuration Features Number of Positions : 64 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 8 Mating Pin Diameter : .64 MM  [.025 INCH ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Polarization Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 64
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 8
  • Mating Pin Diameter : .64 MM  [.025 INCH ]
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment Type : Polarization
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 6-215919-4
Product Name Ribbon Cable Connectors
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products