Configuration Features Lighting Connector Features Included : Enables Zhaga Compatibility, Not Optic Compatible Number of Positions : 2
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Gold (Au)
Electrical Characteristics Current Rating (Max) (AMP) : 3 Operating Voltage (VDC) : 250
Housing Features Housing Material : Glass-Filled PBT
Operation/Applicatio
n Circuit Application : Power
Product Type Features Connector & Contact Terminates To : Printed Circuit Board LED Holders Product Type : LED Holder
Termination Features Termination Method to Wire & Cable : Poke-In
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Configuration Features
- Lighting Connector Features Included : Enables Zhaga Compatibility, Not Optic Compatible
- Number of Positions : 2
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 4
- Contact Mating Area Plating Material : Gold (Au)
Electrical Characteristics
- Current Rating (Max) (AMP) : 3
- Operating Voltage (VDC) : 250
Housing Features
- Housing Material : Glass-Filled PBT
Operation/Application
- Circuit Application : Power
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- LED Holders Product Type : LED Holder
Termination Features
- Termination Method to Wire & Cable : Poke-In
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]