Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1191458-6-2154874-1
Packaging: Bulk
Number of Positions: 2
Current Rating: 4 A
Number of Contacts: 2
Length: 13.8 mm
Housing Material: PBT
Contact Plating: Gold
Height: 3.7 mm
Width: 13.8 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: Unknown
ELV: Compliant
Sealable: No
Circuit Application: Power
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1191458-6-2154874-1 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 6-2154874-1 |