TE Connectivity Micro Relays 6-1904135-0

Description
Body Features Weight : 16 G  [.565 OZ ] Contact Features Contact Base Material : Ag Alloy Micro Relay Contact Arrangement : 1 Form C (CO) Micro Relay Contact Current Class : 20 - 30 A Terminal Type : Plug-In, Quick Connect Dimensions Height : 25.4 MM  [1 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 23 MM  [.906 INCH ] Length Class (Mechanical) : 20 - 25 mm Width : 15.5 MM  [.61 INCH ] Width Class (Mechanical) : 12 - 16 mm Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating (DC) (MILW) : 1200 Coil Power Rating Class : 1 - 1.5 W Coil Power Rating Class (WATT) : 1 - 1.5 Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 30 Contact Limiting Making Current (AMP) : 120 Contact Limiting Short-Time Current (AMP) : 150 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 30 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Micro Relay Coil Resistance (OHM) : 119 Rated Coil Voltage (VDC) : 12 Rated Voltage (VDC) : 12 Mechanical Attachment Mounting Type : Plug-In Other Mounting Brackets : Without Product Type Features Relay Type : Micro Relay A/VFMA Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Ambient Temperature Class : 105 - 125°C Environmental Category of Protection : RT I
Request a Quote
Description
Body Features Weight : 16 G  [.565 OZ ] Contact Features Contact Base Material : Ag Alloy Micro Relay Contact Arrangement : 1 Form C (CO) Micro Relay Contact Current Class : 20 - 30 A Terminal Type : Plug-In, Quick Connect Dimensions Height : 25.4 MM  [1 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 23 MM  [.906 INCH ] Length Class (Mechanical) : 20 - 25 mm Width : 15.5 MM  [.61 INCH ] Width Class (Mechanical) : 12 - 16 mm Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating (DC) (MILW) : 1200 Coil Power Rating Class : 1 - 1.5 W Coil Power Rating Class (WATT) : 1 - 1.5 Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 30 Contact Limiting Making Current (AMP) : 120 Contact Limiting Short-Time Current (AMP) : 150 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 30 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Micro Relay Coil Resistance (OHM) : 119 Rated Coil Voltage (VDC) : 12 Rated Voltage (VDC) : 12 Mechanical Attachment Mounting Type : Plug-In Other Mounting Brackets : Without Product Type Features Relay Type : Micro Relay A/VFMA Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Ambient Temperature Class : 105 - 125°C Environmental Category of Protection : RT I
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Micro Relays - 6-1904135-0 - TE Connectivity
Berwyn, PA, United States
Micro Relays
6-1904135-0
Micro Relays 6-1904135-0
Body Features Weight : 16 G  [.565 OZ ] Contact Features Contact Base Material : Ag Alloy Micro Relay Contact Arrangement : 1 Form C (CO) Micro Relay Contact Current Class : 20 - 30 A Terminal Type : Plug-In, Quick Connect Dimensions Height : 25.4 MM  [1 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 23 MM  [.906 INCH ] Length Class (Mechanical) : 20 - 25 mm Width : 15.5 MM  [.61 INCH ] Width Class (Mechanical) : 12 - 16 mm Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating (DC) (MILW) : 1200 Coil Power Rating Class : 1 - 1.5 W Coil Power Rating Class (WATT) : 1 - 1.5 Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 30 Contact Limiting Making Current (AMP) : 120 Contact Limiting Short-Time Current (AMP) : 150 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 30 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Micro Relay Coil Resistance (OHM) : 119 Rated Coil Voltage (VDC) : 12 Rated Voltage (VDC) : 12 Mechanical Attachment Mounting Type : Plug-In Other Mounting Brackets : Without Product Type Features Relay Type : Micro Relay A/VFMA Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Ambient Temperature Class : 105 - 125°C Environmental Category of Protection : RT I

Body Features


  • Weight : 16 G  [.565 OZ ]

Contact Features


  • Contact Base Material : Ag Alloy
  • Micro Relay Contact Arrangement : 1 Form C (CO)
  • Micro Relay Contact Current Class : 20 - 30 A
  • Terminal Type : Plug-In, Quick Connect

Dimensions


  • Height : 25.4 MM  [1 INCH ]
  • Height Class (Mechanical) : 25 - 30 mm
  • Length : 23 MM  [.906 INCH ]
  • Length Class (Mechanical) : 20 - 25 mm
  • Width : 15.5 MM  [.61 INCH ]
  • Width Class (Mechanical) : 12 - 16 mm

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating (DC) (MILW) : 1200
  • Coil Power Rating Class : 1 - 1.5 W
  • Coil Power Rating Class (WATT) : 1 - 1.5
  • Contact Limiting Breaking Current (AMP) : 30
  • Contact Limiting Continuous Current (AMP) : 30
  • Contact Limiting Making Current (AMP) : 120
  • Contact Limiting Short-Time Current (AMP) : 150
  • Contact Switching Load (Min) : 1000mA @ 5VDC
  • Current Rating (85°C) (AMP) : 30
  • Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V
  • Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
  • Micro Relay Coil Resistance (OHM) : 119
  • Rated Coil Voltage (VDC) : 12
  • Rated Voltage (VDC) : 12

Mechanical Attachment


  • Mounting Type : Plug-In

Other


  • Mounting Brackets : Without

Product Type Features


  • Relay Type : Micro Relay A/VFMA

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Environmental Ambient Temperature Class : 105 - 125°C
  • Environmental Category of Protection : RT I
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 6-1904135-0
Product Name Micro Relays
Mounting Plug-In
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays, Up to 2 Amps - 1-1393809-8-ND - DigiKey
Specs
Relay Type General
Mounting Socketable
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Solid State Relays - 1-1393030-9 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
2 suppliers
Signal Relays - 1-1393813-1 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Power Relays, Over 2 Amps - 1-1393234-7-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers