TE Connectivity Through-Hole Resistors 6-1879686-8

Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 7.2 x 2.5 Electrical Characteristics Operating Voltage (V) : 350 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .25 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 665K Packaging Features Packaging Method : Bandoliered Product Type Features Element Type : Thin Film Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 7.2 x 2.5 Electrical Characteristics Operating Voltage (V) : 350 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .25 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 665K Packaging Features Packaging Method : Bandoliered Product Type Features Element Type : Thin Film Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 6-1879686-8 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
6-1879686-8
Through-Hole Resistors 6-1879686-8
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 7.2 x 2.5 Electrical Characteristics Operating Voltage (V) : 350 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .25 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 665K Packaging Features Packaging Method : Bandoliered Product Type Features Element Type : Thin Film Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±50

Body Features


  • Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 7.2 x 2.5

Electrical Characteristics


  • Operating Voltage (V) : 350
  • Passive Component Tolerance (PCT) : .1
  • Power Rating (WATT) : .25
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 665K

Packaging Features


  • Packaging Method : Bandoliered

Product Type Features


  • Element Type : Thin Film
  • Resistor Type : Precision Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
  • Temperature Coefficient (PPMC) : ±50
Buy Now Datasheet
Resistors - 6-1879686-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
6-1879686-8
Resistors 6-1879686-8
H8 665K 0.1% 50PPM

H8 665K 0.1% 50PPM

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 6-1879686-8 6-1879686-8
Product Name Through-Hole Resistors Resistors
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 665000 ohms
Tolerance 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623708-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 8.20E7 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers