TE Connectivity Surface Mount Resistors 6-1879499-4

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM  [.022 INCH ] Product Length : 5 MM  [.197 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Operating Voltage (V) : 200 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 1 Resistance Class : Up to 1kω Resistance Value (OHM) : 430 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 2010 Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±100
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM  [.022 INCH ] Product Length : 5 MM  [.197 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Operating Voltage (V) : 200 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 1 Resistance Class : Up to 1kω Resistance Value (OHM) : 430 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 2010 Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6-1879499-4 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
6-1879499-4
Surface Mount Resistors 6-1879499-4
Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM  [.022 INCH ] Product Length : 5 MM  [.197 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Operating Voltage (V) : 200 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 1 Resistance Class : Up to 1kω Resistance Value (OHM) : 430 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 2010 Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±100

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : .55 MM  [.022 INCH ]
  • Product Length : 5 MM  [.197 INCH ]
  • Product Width : 2.5 MM  [.098 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 200
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 1
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 430

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thick Film
  • Package Size Code : 2010
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±100
Buy Now Datasheet
SMD 430 Ohm 1W Resistor - 52-6-1879499-4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 430 Ohm 1W Resistor
52-6-1879499-4
SMD 430 Ohm 1W Resistor 52-6-1879499-4
Res Thick Film 2010 430 Ohm 5% 1W 100ppm/C Molded SMD SMD T/R Product overview: 6-1879499-4 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 430 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 430 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-6-1879499-4 can be used for catalog matching and distributor lookup.

Res Thick Film 2010 430 Ohm 5% 1W 100ppm/C Molded SMD SMD T/R Product overview: 6-1879499-4 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 430 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 430 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-6-1879499-4 can be used for catalog matching and distributor lookup.

Supplier's Site
Resistors - 6-1879499-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
6-1879499-4
Resistors 6-1879499-4
CRGH2010 5% 430R 1W

CRGH2010 5% 430R 1W

Buy Now
Chip Resistor - Surface Mount - 6-1879499-4 - 1035589-6-1879499-4 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - 6-1879499-4
1035589-6-1879499-4
Chip Resistor - Surface Mount - 6-1879499-4 1035589-6-1879499-4
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035589-6-1879499-4 Packaging: Tape & Reel (TR) Termination: Solder Voltage Rating: 200 V Length: 5 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Composition: Power resistor, Thick Film Height: 550 µm Number of Terminations: 2 Resistance: 430 Ω Power Rating: 1 W Number of Resistors: 1 Width: 2.4892 mm Categories: Chip Resistor - Surface Mount Case / Package: 5025 Case / Package: 2010 Alternative Parts (Cross-Reference): RC2010JK-07430RL; RC2010JK-07470RL; RC2010JK-07390RL; ERJ-12ZYJ431U; CRCW2010430RJNEF; RK73B2HTTE431JCRGH20 10J430R; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 2010 ELV: Compliant Max Power Dissipation: 1 W

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035589-6-1879499-4
Packaging: Tape & Reel (TR)
Termination: Solder
Voltage Rating: 200 V
Length: 5 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 100 ppm/°C
Composition: Power resistor, Thick Film
Height: 550 µm
Number of Terminations: 2
Resistance: 430 Ω
Power Rating: 1 W
Number of Resistors: 1
Width: 2.4892 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 5025
Case / Package: 2010
Alternative Parts (Cross-Reference): RC2010JK-07430RL; RC2010JK-07470RL; RC2010JK-07390RL; ERJ-12ZYJ431U; CRCW2010430RJNEF; RK73B2HTTE431JCRGH2010J430R;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 2010
ELV: Compliant
Max Power Dissipation: 1 W

Buy Now

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number 6-1879499-4 52-6-1879499-4 6-1879499-4 1035589-6-1879499-4
Product Name Surface Mount Resistors SMD 430 Ohm 1W Resistor Resistors Chip Resistor - Surface Mount - 6-1879499-4
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 430 ohms 430 ohms 430 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2176766-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers