TE Connectivity Smf5 240K 5% Amp - Te Connectivity 6-1879234-5

Description
SMF5 240K 5%
Description
SMF5 240K 5%

Suppliers

Company
Product
Description
Supplier Links
Smf5 240K 5% Amp - Te Connectivity - 36AC6635 - Newark, An Avnet Company
Chicago, IL, United States
Smf5 240K 5% Amp - Te Connectivity
36AC6635
Smf5 240K 5% Amp - Te Connectivity 36AC6635
SMF5 240K 5%

SMF5 240K 5%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 36AC6635
Product Name Smf5 240K 5% Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm BNC 90° Plug - 190413(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
Din Rail, Channel - 2946-2002-1811/1000-836-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details