TE Connectivity Smf5 150K 5% Amp - Te Connectivity 6-1879234-0

Description
SMF5 150K 5%
Description
SMF5 150K 5%

Suppliers

Company
Product
Description
Supplier Links
Smf5 150K 5% Amp - Te Connectivity - 36AC6632 - Newark, An Avnet Company
Chicago, IL, United States
Smf5 150K 5% Amp - Te Connectivity
36AC6632
Smf5 150K 5% Amp - Te Connectivity 36AC6632
SMF5 150K 5%

SMF5 150K 5%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 36AC6632
Product Name Smf5 150K 5% Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Mini Banana Plug, Stacking - 9261 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
SMC (M) R/A Connector for RG316 Cable - ET-SCMRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details