TE Connectivity Ths50 22K 5% Amp - Te Connectivity 6-1879071-0

Description
THS50 22K 5%
Description
THS50 22K 5%

Suppliers

Company
Product
Description
Supplier Links
Ths50 22K 5% Amp - Te Connectivity - 36AC6602 - Newark, An Avnet Company
Chicago, IL, United States
Ths50 22K 5% Amp - Te Connectivity
36AC6602
Ths50 22K 5% Amp - Te Connectivity 36AC6602
THS50 22K 5%

THS50 22K 5%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 36AC6602
Product Name Ths50 22K 5% Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female Panel Receptacle, Printed Circuit Mount - 9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SIM Card Connector 8 Pin Push Type Yellow Button Plastic body CT - ET-SIM8PPT-PB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details