TE Connectivity PCB Headers & Receptacles 6-1761616-0

Description
Body Features Primary Product Color : Natural Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Positions : 296 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Shape & Form : Dual Beam, Square, Single Beam Contact Type : Tab Mating Tab Thickness : .2 MM  [.008 INCH ] Mating Tab Width : 1 MM  [.039 INCH ] PCB Contact Termination Area Plating Material : Tin-Silver Dimensions Connector Height : 10.95 MM  [.43 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2 MM  [.079 INCH ] Stack Height : 15 MM , 21 MM , 25 MM  [.984 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (MEGO) : 18 Operating Voltage (VAC) : 48 Housing Features Centerline (Pitch) : 1.3 MM  [.051 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Partially Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount - Solder Ball Usage Conditions Operating Temperature Range : 0 - 100 DEGC  [32 - 212 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Natural Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Positions : 296 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Shape & Form : Dual Beam, Square, Single Beam Contact Type : Tab Mating Tab Thickness : .2 MM  [.008 INCH ] Mating Tab Width : 1 MM  [.039 INCH ] PCB Contact Termination Area Plating Material : Tin-Silver Dimensions Connector Height : 10.95 MM  [.43 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2 MM  [.079 INCH ] Stack Height : 15 MM , 21 MM , 25 MM  [.984 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (MEGO) : 18 Operating Voltage (VAC) : 48 Housing Features Centerline (Pitch) : 1.3 MM  [.051 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Partially Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount - Solder Ball Usage Conditions Operating Temperature Range : 0 - 100 DEGC  [32 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 6-1761616-0 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
6-1761616-0
PCB Headers & Receptacles 6-1761616-0
Body Features Primary Product Color : Natural Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Positions : 296 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Shape & Form : Dual Beam, Square, Single Beam Contact Type : Tab Mating Tab Thickness : .2 MM  [.008 INCH ] Mating Tab Width : 1 MM  [.039 INCH ] PCB Contact Termination Area Plating Material : Tin-Silver Dimensions Connector Height : 10.95 MM  [.43 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2 MM  [.079 INCH ] Stack Height : 15 MM , 21 MM , 25 MM  [.984 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (MEGO) : 18 Operating Voltage (VAC) : 48 Housing Features Centerline (Pitch) : 1.3 MM  [.051 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Partially Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount - Solder Ball Usage Conditions Operating Temperature Range : 0 - 100 DEGC  [32 - 212 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Board-to-Board Configuration : Mezzanine (Stacking)
  • Number of Positions : 296
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical
  • Stackable : Yes

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Layout : Matrix
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ]
  • Contact Shape & Form : Dual Beam, Square, Single Beam
  • Contact Type : Tab
  • Mating Tab Thickness : .2 MM  [.008 INCH ]
  • Mating Tab Width : 1 MM  [.039 INCH ]
  • PCB Contact Termination Area Plating Material : Tin-Silver

Dimensions


  • Connector Height : 10.95 MM  [.43 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2 MM  [.079 INCH ]
  • Stack Height : 15 MM , 21 MM , 25 MM  [.984 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 500
  • Insulation Resistance (MEGO) : 18
  • Operating Voltage (VAC) : 48

Housing Features


  • Centerline (Pitch) : 1.3 MM  [.051 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 20

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • Header Type : Partially Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount - Solder Ball

Usage Conditions


  • Operating Temperature Range : 0 - 100 DEGC  [32 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 6-1761616-0
Product Name PCB Headers & Receptacles
Mounting SMT; Board Mount
Voltage Rating 48 volts
Current Rating 1 amps
Insulation Resistance 18 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 103137-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102976-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102387-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details