TE Connectivity Power Inductors 6-1676953-0

Description
Dimensions Product Height : 4.8 MM  [.188 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 10 MM  [.393 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1000 DC Resistance (OHM) : .235 Inductance (MICHEN) : 150 Passive Component Tolerance (PCT) : 30 Operation/Applicatio n Shielded : Yes Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 4.8 MM  [.188 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 10 MM  [.393 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1000 DC Resistance (OHM) : .235 Inductance (MICHEN) : 150 Passive Component Tolerance (PCT) : 30 Operation/Applicatio n Shielded : Yes Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 6-1676953-0 - TE Connectivity
Berwyn, PA, United States
Power Inductors
6-1676953-0
Power Inductors 6-1676953-0
Dimensions Product Height : 4.8 MM  [.188 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 10 MM  [.393 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1000 DC Resistance (OHM) : .235 Inductance (MICHEN) : 150 Passive Component Tolerance (PCT) : 30 Operation/Applicatio n Shielded : Yes Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Dimensions


  • Product Height : 4.8 MM  [.188 INCH ]
  • Product Length : 10 MM  [.393 INCH ]
  • Product Width : 10 MM  [.393 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 1000
  • DC Resistance (OHM) : .235
  • Inductance (MICHEN) : 150
  • Passive Component Tolerance (PCT) : 30

Operation/Application


  • Shielded : Yes

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Inductors, Chokes & Coils - 6-1676953-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Inductors, Chokes & Coils
6-1676953-0
Inductors, Chokes & Coils 6-1676953-0
Inductor

Inductor

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 6-1676953-0 6-1676953-0
Product Name Power Inductors Inductors, Chokes & Coils
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 150 microH
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2-1624094-5 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 0.6800 microH
View Details
3 suppliers
Power Inductors - 1-2176786-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 33 microH
View Details
Power Inductors - 2176782-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details