TE Connectivity Power Inductors 6-1676941-4

Description
Dimensions Passive Component Dimensions (MM) : 14 x 18.3 Electrical Characteristics Current Rating (Max) (MAMP) : 1600 DC Resistance (OHM) : .2 Inductance (MICHEN) : 68 Passive Component Tolerance (PCT) : 20 Operation/Applicatio n Shielded : Yes Other Inductor Quality Factor : 37 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -25 - 105
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : 14 x 18.3 Electrical Characteristics Current Rating (Max) (MAMP) : 1600 DC Resistance (OHM) : .2 Inductance (MICHEN) : 68 Passive Component Tolerance (PCT) : 20 Operation/Applicatio n Shielded : Yes Other Inductor Quality Factor : 37 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -25 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 6-1676941-4 - TE Connectivity
Berwyn, PA, United States
Power Inductors
6-1676941-4
Power Inductors 6-1676941-4
Dimensions Passive Component Dimensions (MM) : 14 x 18.3 Electrical Characteristics Current Rating (Max) (MAMP) : 1600 DC Resistance (OHM) : .2 Inductance (MICHEN) : 68 Passive Component Tolerance (PCT) : 20 Operation/Applicatio n Shielded : Yes Other Inductor Quality Factor : 37 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -25 - 105

Dimensions


  • Passive Component Dimensions (MM) : 14 x 18.3

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 1600
  • DC Resistance (OHM) : .2
  • Inductance (MICHEN) : 68
  • Passive Component Tolerance (PCT) : 20

Operation/Application


  • Shielded : Yes

Other


  • Inductor Quality Factor : 37

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 6-1676941-4
Product Name Power Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 68 microH
Inductance Tolerance 20 (+/- %)
DCR 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-2176737-6 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0043 microH
View Details
High Frequency & RF Inductors - 2-1624112-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 1.00E-3 microH
View Details
2 suppliers
Power Inductors - 1-2176781-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 6.8 microH
View Details