6-1676480-4 -- CRG0402 1% 43K AMP - TE CONNECTIVITY
TE Connectivity
Crg0402 1% 43K Amp - Te Connectivity
6-1676480-4
Description
CRG0402 1% 43K
Description
CRG0402 1% 43K
Suppliers
Crg0402 1% 43K Amp - Te Connectivity
42AJ5250
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
42AJ5250 |
|
Product Name
|
Crg0402 1% 43K Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug
Geometry
Right Angle
View Details