TE Connectivity PCB Headers & Receptacles 6-1658044-3

Description
Body Features Assembly Process Feature Material : Polyimide Film Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Connector Contact Load Condition : Fully Loaded Number of Positions : 120 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.25, 9.5 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .12 MICM  [5 MICIN ] Contact Shape & Form : Single Beam, Square Contact Type : Pin Mating Tab Thickness : .2 MM  [.008 INCH ] Mating Tab Width : .38 MM  [.015 INCH ] PCB Contact Termination Area Plating Material : Gold Dimensions Connector Height : 4.06 MM  [.16 INCH ] PCB Thickness (Recommended) : 1.27 MM  [.12 INCH ] Stack Height : 5 MM  [.197 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 675 Impedance (OHM) : 100 Insulation Resistance (MEGO) : 2 Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : LCP Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Power & Signal Packaging Features Packaging Method : Pocket Tape Packaging Quantity : 425 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .94 MM  [.037 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Assembly Process Feature Material : Polyimide Film Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Connector Contact Load Condition : Fully Loaded Number of Positions : 120 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.25, 9.5 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .12 MICM  [5 MICIN ] Contact Shape & Form : Single Beam, Square Contact Type : Pin Mating Tab Thickness : .2 MM  [.008 INCH ] Mating Tab Width : .38 MM  [.015 INCH ] PCB Contact Termination Area Plating Material : Gold Dimensions Connector Height : 4.06 MM  [.16 INCH ] PCB Thickness (Recommended) : 1.27 MM  [.12 INCH ] Stack Height : 5 MM  [.197 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 675 Impedance (OHM) : 100 Insulation Resistance (MEGO) : 2 Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : LCP Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Power & Signal Packaging Features Packaging Method : Pocket Tape Packaging Quantity : 425 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .94 MM  [.037 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 6-1658044-3 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
6-1658044-3
PCB Headers & Receptacles 6-1658044-3
Body Features Assembly Process Feature Material : Polyimide Film Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Connector Contact Load Condition : Fully Loaded Number of Positions : 120 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.25, 9.5 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .12 MICM  [5 MICIN ] Contact Shape & Form : Single Beam, Square Contact Type : Pin Mating Tab Thickness : .2 MM  [.008 INCH ] Mating Tab Width : .38 MM  [.015 INCH ] PCB Contact Termination Area Plating Material : Gold Dimensions Connector Height : 4.06 MM  [.16 INCH ] PCB Thickness (Recommended) : 1.27 MM  [.12 INCH ] Stack Height : 5 MM  [.197 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 675 Impedance (OHM) : 100 Insulation Resistance (MEGO) : 2 Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : LCP Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Power & Signal Packaging Features Packaging Method : Pocket Tape Packaging Quantity : 425 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .94 MM  [.037 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Assembly Process Feature Material : Polyimide Film
  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Parallel
  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 120
  • PCB Mount Orientation : Vertical
  • Stackable : No

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.25, 9.5
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness : .12 MICM  [5 MICIN ]
  • Contact Shape & Form : Single Beam, Square
  • Contact Type : Pin
  • Mating Tab Thickness : .2 MM  [.008 INCH ]
  • Mating Tab Width : .38 MM  [.015 INCH ]
  • PCB Contact Termination Area Plating Material : Gold

Dimensions


  • Connector Height : 4.06 MM  [.16 INCH ]
  • PCB Thickness (Recommended) : 1.27 MM  [.12 INCH ]
  • Stack Height : 5 MM  [.197 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 675
  • Impedance (OHM) : 100
  • Insulation Resistance (MEGO) : 2
  • Operating Voltage (VAC) : 125

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]
  • Housing Material : LCP

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : With
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Locating Posts
  • PCB Mount Retention : With

Operation/Application


  • Assembly Process Feature : Pick and Place Cover
  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Pocket Tape
  • Packaging Quantity : 425

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ]
  • Rectangular Termination Post & Tail Width : .94 MM  [.037 INCH ]
  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 6-1658044-3
Product Name PCB Headers & Receptacles
Mounting SMT; Board Mount
Voltage Rating 125 volts
Current Rating 1.25 to 9.5 amps
Insulation Resistance 2 Mohms
Dielectric Withstanding Voltage 0.6750 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103185-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
PCB Headers & Receptacles - 102589-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
Headers & Wire Housings - 102156-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details