TE Connectivity Power Inductors 6-1624120-0

Description
Electrical Characteristics Inductance (MICHEN) : 680 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -25 - 105
Request a Quote
Description
Electrical Characteristics Inductance (MICHEN) : 680 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -25 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 6-1624120-0 - TE Connectivity
Berwyn, PA, United States
Power Inductors
6-1624120-0
Power Inductors 6-1624120-0
Electrical Characteristics Inductance (MICHEN) : 680 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -25 - 105

Electrical Characteristics


  • Inductance (MICHEN) : 680
  • Passive Component Tolerance (PCT) : 10

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 6-1624120-0
Product Name Power Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 680 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-1624097-2 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 0.1000 microH
View Details
2 suppliers
Chokes - 1879855-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4500 ohms
Impedance 300 ohms
View Details
Power Inductors - 1-2176780-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 3.3 microH
View Details