6-1623931-2 -- CFR25 5% 680R AMP - TE CONNECTIVITY
TE Connectivity
Cfr25 5% 680R Amp - Te Connectivity
6-1623931-2
Description
CFR25 5% 680R
Description
CFR25 5% 680R
Suppliers
Cfr25 5% 680R Amp - Te Connectivity
75AC9540
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC9540 |
|
Product Name
|
Cfr25 5% 680R Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Geometry
Straight
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Modular Connector and RJ Connector
Gender
Male / Plug
View Details