6-1623930-8 -- CFR25 5% 2K7 AMP - TE CONNECTIVITY
TE Connectivity
Cfr25 5% 2K7 Amp - Te Connectivity
6-1623930-8
Suppliers
Cfr25 5% 2K7 Amp - Te Connectivity
75AC9539
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC9539 |
|
Product Name
|
Cfr25 5% 2K7 Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Coaxial Connector
Voltage Rating
20000 volts
Current Rating
15.0 amps
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
2 suppliers