6-1623772-1 -- C7 6R8 5% AMMO PK AMP - TE CONNECTIVITY
TE Connectivity
C7 6R8 5% Ammo Pk Amp - Te Connectivity
6-1623772-1
Description
C7 6R8 5% AMMO PK
Description
C7 6R8 5% AMMO PK
Suppliers
C7 6R8 5% Ammo Pk Amp - Te Connectivity
75AC9535
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC9535 |
|
Product Name
|
C7 6R8 5% Ammo Pk Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Coupling / Adapter
Coupling / Adapter
Voltage Rating
500 volts
Current Rating
35.0 to 400.0 amps
View Details
Voltage Rating
500 volts
Current Rating
3.5 amps
View Details
Mounting
Inline
Current Rating
200.0 to 280.0 amps
Contact Size (AWG)
10 AWG
View Details
2 suppliers