TE Connectivity Through-Hole Resistors 6-1622796-9

Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 6.3 x 2.3 Electrical Characteristics Operating Voltage (V) : 250 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .25 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 162K Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Thin Film Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -65 - 155 DEGC  [-85 - 311 DEGF ] Temperature Coefficient (PPMC) : ±15
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 6.3 x 2.3 Electrical Characteristics Operating Voltage (V) : 250 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .25 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 162K Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Thin Film Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -65 - 155 DEGC  [-85 - 311 DEGF ] Temperature Coefficient (PPMC) : ±15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 6-1622796-9 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
6-1622796-9
Through-Hole Resistors 6-1622796-9
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 6.3 x 2.3 Electrical Characteristics Operating Voltage (V) : 250 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .25 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 162K Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Thin Film Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -65 - 155 DEGC  [-85 - 311 DEGF ] Temperature Coefficient (PPMC) : ±15

Body Features


  • Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 6.3 x 2.3

Electrical Characteristics


  • Operating Voltage (V) : 250
  • Passive Component Tolerance (PCT) : .1
  • Power Rating (WATT) : .25
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 162K

Packaging Features


  • Packaging Method : Ammo Packed

Product Type Features


  • Element Type : Thin Film
  • Resistor Type : Precision Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Operating Temperature Range : -65 - 155 DEGC  [-85 - 311 DEGF ]
  • Temperature Coefficient (PPMC) : ±15
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
6-1622796-9
Resistors 6-1622796-9
Thin Film

Thin Film

Buy Now
Swedesboro, NJ, United States
Resistors
6-1622796-9
Resistors 6-1622796-9
Resistors

Resistors

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 6-1622796-9 6-1622796-9 6-1622796-9
Product Name Through-Hole Resistors Resistors Resistors
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 162000 ohms
Tolerance 0.1000 +/- %
Temperature Coefficient 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1-1614887-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
2 suppliers