TE Connectivity Solid State Relays 6-1618386-9

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 1 Form A (NO) Dimensions Product Height : 22.9 MM  [.889 INCH ] Product Length : 50.8 MM  [2 INCH ] Product Width : 25.4 MM  [1 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3.8 - 32 Load Current Rating (MAMP) : 10 Load Voltage Rating (VRMS) : 250 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Shock Resistance : 100G's, 6ms Packaging Features Packaging Method : Tray/Box Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -55 - 95 DEGC  [-67 - 203 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 1 Form A (NO) Dimensions Product Height : 22.9 MM  [.889 INCH ] Product Length : 50.8 MM  [2 INCH ] Product Width : 25.4 MM  [1 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3.8 - 32 Load Current Rating (MAMP) : 10 Load Voltage Rating (VRMS) : 250 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Shock Resistance : 100G's, 6ms Packaging Features Packaging Method : Tray/Box Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -55 - 95 DEGC  [-67 - 203 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 6-1618386-9 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
6-1618386-9
Solid State Relays 6-1618386-9
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 1 Form A (NO) Dimensions Product Height : 22.9 MM  [.889 INCH ] Product Length : 50.8 MM  [2 INCH ] Product Width : 25.4 MM  [1 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3.8 - 32 Load Current Rating (MAMP) : 10 Load Voltage Rating (VRMS) : 250 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Shock Resistance : 100G's, 6ms Packaging Features Packaging Method : Tray/Box Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -55 - 95 DEGC  [-67 - 203 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 1 Form A (NO)

Dimensions


  • Product Height : 22.9 MM  [.889 INCH ]
  • Product Length : 50.8 MM  [2 INCH ]
  • Product Width : 25.4 MM  [1 INCH ]

Electrical Characteristics


  • Input Voltage Range (VDC) : 3.8 - 32
  • Load Current Rating (MAMP) : 10
  • Load Voltage Rating (VRMS) : 250

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Mounting Hole

Operation/Application


  • Input Voltage Type : DC
  • Load Voltage Type : DC
  • Shock Resistance : 100G's, 6ms

Packaging Features


  • Packaging Method : Tray/Box

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals

Usage Conditions


  • Operating Temperature Range : -55 - 95 DEGC  [-67 - 203 DEGF ]
Buy Now
Relays - 6-1618386-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SOLID STATE RELAY, 10A/250VAC

SOLID STATE RELAY, 10A/250VAC

Buy Now
Solid State Relay, Spst, 10A, 3.8-32Vdc; Contact Configuration Amp Te Connectivity - 18P9206 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 10A, 3.8-32Vdc; Contact Configuration Amp Te Connectivity
18P9206
Solid State Relay, Spst, 10A, 3.8-32Vdc; Contact Configuration Amp Te Connectivity 18P9206
SOLID STATE RELAY, SPST, 10A, 3.8-32VDC; Contact Configuration:SPST-N O; Load Current:10A; Operating Voltage Max:250V; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:- RoHS Compliant: Yes

SOLID STATE RELAY, SPST, 10A, 3.8-32VDC; Contact Configuration:SPST-NO; Load Current:10A; Operating Voltage Max:250V; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Solid State Relays Solid State Relays
Product Number 6-1618386-9 6-1618386-9 18P9206
Product Name Solid State Relays Relays Solid State Relay, Spst, 10A, 3.8-32Vdc; Contact Configuration Amp Te Connectivity
Approvals Not EU ELV Compliant; RoHS RoHS
Unlock Full Specs
to access all available technical data