TE Connectivity Protective Relays 6-1618108-9

Description
Contact Features Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Protective Relay Contact Arrangement : 1 N.C & 1 N.O Protective Relay Contact Current Rating (AMP) : 5 Type of Control : Potentiometer Adjustable Dimensions Dimensions (L x W x H) (Approximate) : 107.95 x 114.3 x 76.2 MM  [4.25 x 4.5 x 3 INCH ] Electrical Characteristics Actuating System : AC Protective Relay Input Voltage (VAC) : 460 Mechanical Attachment Protective Relay Mounting Type : Flanged Operation/Applicatio n Mode of Operation : Adjustable Pick-Up Product Type Features Phase : Single Product Type : Relay Protection Function : Overvoltage Relay Type : Protective Relay Time Delay : With Signal Characteristics Frequency Adjustment (HZ) : 50 - 400 Usage Conditions Operating Temperature Range (DEGC) : -40 - 70
Request a Quote
Description
Contact Features Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Protective Relay Contact Arrangement : 1 N.C & 1 N.O Protective Relay Contact Current Rating (AMP) : 5 Type of Control : Potentiometer Adjustable Dimensions Dimensions (L x W x H) (Approximate) : 107.95 x 114.3 x 76.2 MM  [4.25 x 4.5 x 3 INCH ] Electrical Characteristics Actuating System : AC Protective Relay Input Voltage (VAC) : 460 Mechanical Attachment Protective Relay Mounting Type : Flanged Operation/Applicatio n Mode of Operation : Adjustable Pick-Up Product Type Features Phase : Single Product Type : Relay Protection Function : Overvoltage Relay Type : Protective Relay Time Delay : With Signal Characteristics Frequency Adjustment (HZ) : 50 - 400 Usage Conditions Operating Temperature Range (DEGC) : -40 - 70
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Protective Relays - 6-1618108-9 - TE Connectivity
Berwyn, PA, United States
Protective Relays
6-1618108-9
Protective Relays 6-1618108-9
Contact Features Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Protective Relay Contact Arrangement : 1 N.C & 1 N.O Protective Relay Contact Current Rating (AMP) : 5 Type of Control : Potentiometer Adjustable Dimensions Dimensions (L x W x H) (Approximate) : 107.95 x 114.3 x 76.2 MM  [4.25 x 4.5 x 3 INCH ] Electrical Characteristics Actuating System : AC Protective Relay Input Voltage (VAC) : 460 Mechanical Attachment Protective Relay Mounting Type : Flanged Operation/Applicatio n Mode of Operation : Adjustable Pick-Up Product Type Features Phase : Single Product Type : Relay Protection Function : Overvoltage Relay Type : Protective Relay Time Delay : With Signal Characteristics Frequency Adjustment (HZ) : 50 - 400 Usage Conditions Operating Temperature Range (DEGC) : -40 - 70

Contact Features


  • Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C
  • Protective Relay Contact Arrangement : 1 N.C & 1 N.O
  • Protective Relay Contact Current Rating (AMP) : 5
  • Type of Control : Potentiometer Adjustable

Dimensions


  • Dimensions (L x W x H) (Approximate) : 107.95 x 114.3 x 76.2 MM  [4.25 x 4.5 x 3 INCH ]

Electrical Characteristics


  • Actuating System : AC
  • Protective Relay Input Voltage (VAC) : 460

Mechanical Attachment


  • Protective Relay Mounting Type : Flanged

Operation/Application


  • Mode of Operation : Adjustable Pick-Up

Product Type Features


  • Phase : Single
  • Product Type : Relay
  • Protection Function : Overvoltage
  • Relay Type : Protective Relay
  • Time Delay : With

Signal Characteristics


  • Frequency Adjustment (HZ) : 50 - 400

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 70
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 6-1618108-9
Product Name Protective Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data