TE Connectivity Protective Relays 6-1618065-7

Description
Contact Features Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Protective Relay Contact Arrangement : 1 N.C & 1 N.O Protective Relay Contact Current Rating (AMP) : .5 Electrical Characteristics Actuating System : AC Protective Relay Input Voltage (VAC) : 90 Mechanical Attachment Protective Relay Mounting Type : Flanged Product Type Features Phase : Three Product Type : Relay Protection Function : Paralleling Relay Type : Protective Relay Time Delay : Without Signal Characteristics Frequency Adjustment (HZ) : 50 - 500 Usage Conditions Operating Temperature Range (DEGC) : -25 - 70
Request a Quote
Description
Contact Features Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Protective Relay Contact Arrangement : 1 N.C & 1 N.O Protective Relay Contact Current Rating (AMP) : .5 Electrical Characteristics Actuating System : AC Protective Relay Input Voltage (VAC) : 90 Mechanical Attachment Protective Relay Mounting Type : Flanged Product Type Features Phase : Three Product Type : Relay Protection Function : Paralleling Relay Type : Protective Relay Time Delay : Without Signal Characteristics Frequency Adjustment (HZ) : 50 - 500 Usage Conditions Operating Temperature Range (DEGC) : -25 - 70
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Protective Relays - 6-1618065-7 - TE Connectivity
Berwyn, PA, United States
Protective Relays
6-1618065-7
Protective Relays 6-1618065-7
Contact Features Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Protective Relay Contact Arrangement : 1 N.C & 1 N.O Protective Relay Contact Current Rating (AMP) : .5 Electrical Characteristics Actuating System : AC Protective Relay Input Voltage (VAC) : 90 Mechanical Attachment Protective Relay Mounting Type : Flanged Product Type Features Phase : Three Product Type : Relay Protection Function : Paralleling Relay Type : Protective Relay Time Delay : Without Signal Characteristics Frequency Adjustment (HZ) : 50 - 500 Usage Conditions Operating Temperature Range (DEGC) : -25 - 70

Contact Features


  • Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C
  • Protective Relay Contact Arrangement : 1 N.C & 1 N.O
  • Protective Relay Contact Current Rating (AMP) : .5

Electrical Characteristics


  • Actuating System : AC
  • Protective Relay Input Voltage (VAC) : 90

Mechanical Attachment


  • Protective Relay Mounting Type : Flanged

Product Type Features


  • Phase : Three
  • Product Type : Relay
  • Protection Function : Paralleling
  • Relay Type : Protective Relay
  • Time Delay : Without

Signal Characteristics


  • Frequency Adjustment (HZ) : 50 - 500

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 70
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 6-1618065-7
Product Name Protective Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415020-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers
Relays - 1-1618107-1 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Signal Relays - 1393817-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393117-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2.1 VA
View Details
2 suppliers