Contact Features Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Protective Relay Contact Arrangement : 1 N.C & 1 N.O Protective Relay Contact Current Rating (AMP) : .5
Electrical Characteristics Actuating System : AC Protective Relay Input Voltage (VAC) : 90
Mechanical Attachment Protective Relay Mounting Type : Flanged
Product Type Features Phase : Three Product Type : Relay Protection Function : Paralleling, Dead Bus Type Relay Type : Protective Relay Time Delay : Without
Signal Characteristics Frequency Adjustment (HZ) : 50 - 500
Contact Features
- Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C
- Protective Relay Contact Arrangement : 1 N.C & 1 N.O
- Protective Relay Contact Current Rating (AMP) : .5
Electrical Characteristics
- Actuating System : AC
- Protective Relay Input Voltage (VAC) : 90
Mechanical Attachment
- Protective Relay Mounting Type : Flanged
Product Type Features
- Phase : Three
- Product Type : Relay
- Protection Function : Paralleling, Dead Bus Type
- Relay Type : Protective Relay
- Time Delay : Without
Signal Characteristics
- Frequency Adjustment (HZ) : 50 - 500