TE Connectivity Protective Relays 6-1618065-0

Description
Contact Features Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Protective Relay Contact Arrangement : 1 N.C & 1 N.O Protective Relay Contact Current Rating (AMP) : .5 Electrical Characteristics Actuating System : AC Protective Relay Input Voltage (VAC) : 200 Mechanical Attachment Protective Relay Mounting Type : Flanged Product Type Features Phase : Three Product Type : Relay Protection Function : Paralleling, Dead Bus Type Relay Type : Protective Relay Time Delay : Without
Request a Quote
Description
Contact Features Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Protective Relay Contact Arrangement : 1 N.C & 1 N.O Protective Relay Contact Current Rating (AMP) : .5 Electrical Characteristics Actuating System : AC Protective Relay Input Voltage (VAC) : 200 Mechanical Attachment Protective Relay Mounting Type : Flanged Product Type Features Phase : Three Product Type : Relay Protection Function : Paralleling, Dead Bus Type Relay Type : Protective Relay Time Delay : Without
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Protective Relays - 6-1618065-0 - TE Connectivity
Berwyn, PA, United States
Protective Relays
6-1618065-0
Protective Relays 6-1618065-0
Contact Features Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Protective Relay Contact Arrangement : 1 N.C & 1 N.O Protective Relay Contact Current Rating (AMP) : .5 Electrical Characteristics Actuating System : AC Protective Relay Input Voltage (VAC) : 200 Mechanical Attachment Protective Relay Mounting Type : Flanged Product Type Features Phase : Three Product Type : Relay Protection Function : Paralleling, Dead Bus Type Relay Type : Protective Relay Time Delay : Without

Contact Features


  • Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C
  • Protective Relay Contact Arrangement : 1 N.C & 1 N.O
  • Protective Relay Contact Current Rating (AMP) : .5

Electrical Characteristics


  • Actuating System : AC
  • Protective Relay Input Voltage (VAC) : 200

Mechanical Attachment


  • Protective Relay Mounting Type : Flanged

Product Type Features


  • Phase : Three
  • Product Type : Relay
  • Protection Function : Paralleling, Dead Bus Type
  • Relay Type : Protective Relay
  • Time Delay : Without
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 6-1618065-0
Product Name Protective Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1618100-7 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
TO-5/.100 Grid Relays - 1-1617566-9 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 6 volts
View Details
Electromechanical Relays & Contactors - 1-1393118-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.2 watts
View Details
4 suppliers
Signal Relays - 1-1393819-0 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers