TE Connectivity Electromechanical Relays & Contactors 6-1617830-2

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 3 Form X 3PST-NO-DM Relay Options : Auxiliary Contacts Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Current (AMP) : .06 Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 25 Contact Switching Voltage (Max) (VAC) : 200, 115 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : AC Shock Resistance : 50G's, 11ms Vibration Resistance : 10G's, 5 - 1000Hz Other Contact Current Class (AMP) : >16 - ≤25 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Hook Terminals Main Termination & Connection Type : Solder Hook Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 3 Form X 3PST-NO-DM Relay Options : Auxiliary Contacts Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Current (AMP) : .06 Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 25 Contact Switching Voltage (Max) (VAC) : 200, 115 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : AC Shock Resistance : 50G's, 11ms Vibration Resistance : 10G's, 5 - 1000Hz Other Contact Current Class (AMP) : >16 - ≤25 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Hook Terminals Main Termination & Connection Type : Solder Hook Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CII FC-325 Series relays are hermetically sealed, non-latching electromechanical relays designed for harsh inductive, motor, and lamp load applications in aerospace, defense, and marine environments. The relay features a 3PST/NO (double make/break) contact design, an all-welded metal enclosure, and a 1.5-inch cube form factor weighing 0.452 lbs. It operates with 28 Vdc or 115 Vac coils, supports solder hook or terminal block termination, and meets MS27418 qualification standards. The relay is rated for a temperature range of -70°C to +125°C, altitude up to 80,000 feet, 10 g sinusoidal vibration from 5 to 1000 Hz, and 50 g shock for 11 ms. Dielectric strength is 1250 Vrms coil-to-case and 1500 Vrms between all other points at sea level, reducing to 500 Vrms at 80,000 feet. Contact voltage drop is 150 mV max initially and 175 mV max after life testing.

Datasheet Summary
Powered by GS/AI

The CII FC-325 Series relays are hermetically sealed, non-latching electromechanical relays designed for harsh inductive, motor, and lamp load applications in aerospace, defense, and marine environments. The relay features a 3PST/NO (double make/break) contact design, an all-welded metal enclosure, and a 1.5-inch cube form factor weighing 0.452 lbs. It operates with 28 Vdc or 115 Vac coils, supports solder hook or terminal block termination, and meets MS27418 qualification standards. The relay is rated for a temperature range of -70°C to +125°C, altitude up to 80,000 feet, 10 g sinusoidal vibration from 5 to 1000 Hz, and 50 g shock for 11 ms. Dielectric strength is 1250 Vrms coil-to-case and 1500 Vrms between all other points at sea level, reducing to 500 Vrms at 80,000 feet. Contact voltage drop is 150 mV max initially and 175 mV max after life testing.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 6-1617830-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
6-1617830-2
Electromechanical Relays & Contactors 6-1617830-2
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 3 Form X 3PST-NO-DM Relay Options : Auxiliary Contacts Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Current (AMP) : .06 Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 25 Contact Switching Voltage (Max) (VAC) : 200, 115 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : AC Shock Resistance : 50G's, 11ms Vibration Resistance : 10G's, 5 - 1000Hz Other Contact Current Class (AMP) : >16 - ≤25 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Hook Terminals Main Termination & Connection Type : Solder Hook Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 3 Form X 3PST-NO-DM
  • Relay Options : Auxiliary Contacts

Contact Features


  • Contact Material : Silver Cadmium Oxide

Electrical Characteristics


  • Coil Current (AMP) : .06
  • Coil Voltage Rating (VAC) : 115
  • Contact Current Rating (AMP) : 25
  • Contact Switching Voltage (Max) (VAC) : 200, 115

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Mounting Studs

Operation/Application


  • Coil Magnetic System : Polarized, Monostable
  • Current Type : AC
  • Shock Resistance : 50G's, 11ms
  • Vibration Resistance : 10G's, 5 - 1000Hz

Other


  • Contact Current Class (AMP) : >16 - ≤25

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Hook Terminals
  • Main Termination & Connection Type : Solder Hook Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Buy Now Datasheet
Power Relay, 3Pst-No, 115Vac, Stud Rohs Compliant Cii Te Connectivity - 39AK1072 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 3Pst-No, 115Vac, Stud Rohs Compliant Cii Te Connectivity
39AK1072
Power Relay, 3Pst-No, 115Vac, Stud Rohs Compliant Cii Te Connectivity 39AK1072
POWER RELAY, 3PST-NO, 115VAC, STUD ROHS COMPLIANT: NO

POWER RELAY, 3PST-NO, 115VAC, STUD ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number 6-1617830-2 39AK1072
Product Name Electromechanical Relays & Contactors Power Relay, 3Pst-No, 115Vac, Stud Rohs Compliant Cii Te Connectivity
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1617829-2 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV; RoHS
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 115 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393154-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1393225-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1393212-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 149 F (-55 to 65 C)
AC Voltage 600 volts
View Details
3 suppliers