TE Connectivity Full-Size Relays 6-1617801-0

Description
Configuration Features Transistor Driver : Without Contact Features Contact Base Material : Silver Cadmium Oxide Full-Size Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O Full-Size Relay Contact Current Rating (AMP) : 10 Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Polarity Protection Diode : Without Coil Power Measurement : Milliwatts Coil Suppression Diode : Without Coil Voltage (VDC) : 26.5 Full-Size Relay Coil Power Rating (DC) (MILW) : 2340 Full-Size Relay Coil Resistance (OHM) : 300 Full-Size Relay Contact Switching Voltage (Max) (VDC) : 28 Full-Size Relay Input Voltage (VDC) : 26.5 Shock : 100G's, 6ms Vibration : 30G's, 10 - 2000Hz Mechanical Attachment Full-Size Relay Mounting Type : Chassis Mount Product Type Features Coil Latching : Without Enclosure Type : Hermetically Sealed MOSFET Driver : Without Product Type : Relay Relay Type : Military/Aerospace High Performance Termination Features Termination Type : Socket Pins Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote
Description
Configuration Features Transistor Driver : Without Contact Features Contact Base Material : Silver Cadmium Oxide Full-Size Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O Full-Size Relay Contact Current Rating (AMP) : 10 Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Polarity Protection Diode : Without Coil Power Measurement : Milliwatts Coil Suppression Diode : Without Coil Voltage (VDC) : 26.5 Full-Size Relay Coil Power Rating (DC) (MILW) : 2340 Full-Size Relay Coil Resistance (OHM) : 300 Full-Size Relay Contact Switching Voltage (Max) (VDC) : 28 Full-Size Relay Input Voltage (VDC) : 26.5 Shock : 100G's, 6ms Vibration : 30G's, 10 - 2000Hz Mechanical Attachment Full-Size Relay Mounting Type : Chassis Mount Product Type Features Coil Latching : Without Enclosure Type : Hermetically Sealed MOSFET Driver : Without Product Type : Relay Relay Type : Military/Aerospace High Performance Termination Features Termination Type : Socket Pins Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Full-Size Relays - 6-1617801-0 - TE Connectivity
Berwyn, PA, United States
Full-Size Relays
6-1617801-0
Full-Size Relays 6-1617801-0
Configuration Features Transistor Driver : Without Contact Features Contact Base Material : Silver Cadmium Oxide Full-Size Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O Full-Size Relay Contact Current Rating (AMP) : 10 Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Polarity Protection Diode : Without Coil Power Measurement : Milliwatts Coil Suppression Diode : Without Coil Voltage (VDC) : 26.5 Full-Size Relay Coil Power Rating (DC) (MILW) : 2340 Full-Size Relay Coil Resistance (OHM) : 300 Full-Size Relay Contact Switching Voltage (Max) (VDC) : 28 Full-Size Relay Input Voltage (VDC) : 26.5 Shock : 100G's, 6ms Vibration : 30G's, 10 - 2000Hz Mechanical Attachment Full-Size Relay Mounting Type : Chassis Mount Product Type Features Coil Latching : Without Enclosure Type : Hermetically Sealed MOSFET Driver : Without Product Type : Relay Relay Type : Military/Aerospace High Performance Termination Features Termination Type : Socket Pins Usage Conditions Operating Temperature Range (DEGC) : -65 - 125

Configuration Features


  • Transistor Driver : Without

Contact Features


  • Contact Base Material : Silver Cadmium Oxide
  • Full-Size Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Full-Size Relay Contact Current Rating (AMP) : 10

Electrical Characteristics


  • Actuating System : DC
  • Coil Magnetic System : Non-Polarized, Monostable
  • Coil Polarity Protection Diode : Without
  • Coil Power Measurement : Milliwatts
  • Coil Suppression Diode : Without
  • Coil Voltage (VDC) : 26.5
  • Full-Size Relay Coil Power Rating (DC) (MILW) : 2340
  • Full-Size Relay Coil Resistance (OHM) : 300
  • Full-Size Relay Contact Switching Voltage (Max) (VDC) : 28
  • Full-Size Relay Input Voltage (VDC) : 26.5
  • Shock : 100G's, 6ms
  • Vibration : 30G's, 10 - 2000Hz

Mechanical Attachment


  • Full-Size Relay Mounting Type : Chassis Mount

Product Type Features


  • Coil Latching : Without
  • Enclosure Type : Hermetically Sealed
  • MOSFET Driver : Without
  • Product Type : Relay
  • Relay Type : Military/Aerospace High Performance

Termination Features


  • Termination Type : Socket Pins

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 6-1617801-0
Product Name Full-Size Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

TO-5/.100 Grid Relays - 1-1617600-6 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 5 volts
View Details
Electromechanical Relays & Contactors - 1-1393127-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 113 F (-55 to 45 C)
AC Voltage 600 volts
View Details
2 suppliers
General Purpose Relays - 1-1393845-2 - VAST STOCK CO., LIMITED
Specs
Relay Type General
DC Coil Voltage 110 volts
View Details
2 suppliers
Full-Size Relays - 1617020-2 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 9 volts
View Details