TE Connectivity High Frequency Relays 6-1617792-4

Description
Configuration Features Transistor Driver : Without Contact Features High Frequency Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O High Frequency Relay Contact Current Rating (AMP) : 1 Pin Configuration : Ground Pin Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Polarity Protection Diode : Without Coil Power Measurement : Milliwatts Coil Suppression Diode : Without High Frequency Relay Coil Power Rating (DC) (MILW) : 169 High Frequency Relay Coil Resistance (OHM) : 850 High Frequency Relay Coil Voltage Rating (VDC) : 12 High Frequency Relay Input Voltage (VDC) : 12 Shock : 30G's, 6ms Vibration : 10G's, 10 - 500Hz Mechanical Attachment High Frequency Relay Mounting Type : Printed Circuit Board Product Type Features Coil Latching : Without Enclosure Type : Hermetically Sealed MOSFET Driver : Without Product Type : Relay Relay Type : Military/Aerospace High Performance Termination Features Termination Type : Long Leads Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote
Description
Configuration Features Transistor Driver : Without Contact Features High Frequency Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O High Frequency Relay Contact Current Rating (AMP) : 1 Pin Configuration : Ground Pin Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Polarity Protection Diode : Without Coil Power Measurement : Milliwatts Coil Suppression Diode : Without High Frequency Relay Coil Power Rating (DC) (MILW) : 169 High Frequency Relay Coil Resistance (OHM) : 850 High Frequency Relay Coil Voltage Rating (VDC) : 12 High Frequency Relay Input Voltage (VDC) : 12 Shock : 30G's, 6ms Vibration : 10G's, 10 - 500Hz Mechanical Attachment High Frequency Relay Mounting Type : Printed Circuit Board Product Type Features Coil Latching : Without Enclosure Type : Hermetically Sealed MOSFET Driver : Without Product Type : Relay Relay Type : Military/Aerospace High Performance Termination Features Termination Type : Long Leads Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Frequency Relays - 6-1617792-4 - TE Connectivity
Berwyn, PA, United States
High Frequency Relays
6-1617792-4
High Frequency Relays 6-1617792-4
Configuration Features Transistor Driver : Without Contact Features High Frequency Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O High Frequency Relay Contact Current Rating (AMP) : 1 Pin Configuration : Ground Pin Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Polarity Protection Diode : Without Coil Power Measurement : Milliwatts Coil Suppression Diode : Without High Frequency Relay Coil Power Rating (DC) (MILW) : 169 High Frequency Relay Coil Resistance (OHM) : 850 High Frequency Relay Coil Voltage Rating (VDC) : 12 High Frequency Relay Input Voltage (VDC) : 12 Shock : 30G's, 6ms Vibration : 10G's, 10 - 500Hz Mechanical Attachment High Frequency Relay Mounting Type : Printed Circuit Board Product Type Features Coil Latching : Without Enclosure Type : Hermetically Sealed MOSFET Driver : Without Product Type : Relay Relay Type : Military/Aerospace High Performance Termination Features Termination Type : Long Leads Usage Conditions Operating Temperature Range (DEGC) : -55 - 85

Configuration Features


  • Transistor Driver : Without

Contact Features


  • High Frequency Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • High Frequency Relay Contact Current Rating (AMP) : 1
  • Pin Configuration : Ground Pin

Electrical Characteristics


  • Actuating System : DC
  • Coil Magnetic System : Non-Polarized, Monostable
  • Coil Polarity Protection Diode : Without
  • Coil Power Measurement : Milliwatts
  • Coil Suppression Diode : Without
  • High Frequency Relay Coil Power Rating (DC) (MILW) : 169
  • High Frequency Relay Coil Resistance (OHM) : 850
  • High Frequency Relay Coil Voltage Rating (VDC) : 12
  • High Frequency Relay Input Voltage (VDC) : 12
  • Shock : 30G's, 6ms
  • Vibration : 10G's, 10 - 500Hz

Mechanical Attachment


  • High Frequency Relay Mounting Type : Printed Circuit Board

Product Type Features


  • Coil Latching : Without
  • Enclosure Type : Hermetically Sealed
  • MOSFET Driver : Without
  • Product Type : Relay
  • Relay Type : Military/Aerospace High Performance

Termination Features


  • Termination Type : Long Leads

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 6-1617792-4
Product Name High Frequency Relays
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1415540-6 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
5 suppliers
Signal Relays - 1-1393793-1 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
Electromechanical Relays & Contactors - 1-1393230-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1393212-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 600 volts
View Details
5 suppliers