TE Connectivity Full-Size Relays 6-1617606-8

Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (Max) (AMP) : 5 Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Power Measurement : Milliwatts Coil Power Rating DC (MILW) : 162 Coil Resistance (OHM) : 500 Coil Voltage (VDC) : 12.6 Contact Switching Voltage (Max) (VDC) : 28 Input Voltage (VDC) : 12.6 Shock Resistance : 100G's, 6ms Vibration Resistance : 15G's, 10 - 2000Hz Mechanical Attachment Product Mount Type : Plain Case Product Type Features Enclosure Type : Hermetically Sealed Relay Connection Type : Terminals Terminal Configuration : Solder Hook Terminals Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote
Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (Max) (AMP) : 5 Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Power Measurement : Milliwatts Coil Power Rating DC (MILW) : 162 Coil Resistance (OHM) : 500 Coil Voltage (VDC) : 12.6 Contact Switching Voltage (Max) (VDC) : 28 Input Voltage (VDC) : 12.6 Shock Resistance : 100G's, 6ms Vibration Resistance : 15G's, 10 - 2000Hz Mechanical Attachment Product Mount Type : Plain Case Product Type Features Enclosure Type : Hermetically Sealed Relay Connection Type : Terminals Terminal Configuration : Solder Hook Terminals Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Full-Size Relays - 6-1617606-8 - TE Connectivity
Berwyn, PA, United States
Full-Size Relays
6-1617606-8
Full-Size Relays 6-1617606-8
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (Max) (AMP) : 5 Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Power Measurement : Milliwatts Coil Power Rating DC (MILW) : 162 Coil Resistance (OHM) : 500 Coil Voltage (VDC) : 12.6 Contact Switching Voltage (Max) (VDC) : 28 Input Voltage (VDC) : 12.6 Shock Resistance : 100G's, 6ms Vibration Resistance : 15G's, 10 - 2000Hz Mechanical Attachment Product Mount Type : Plain Case Product Type Features Enclosure Type : Hermetically Sealed Relay Connection Type : Terminals Terminal Configuration : Solder Hook Terminals Usage Conditions Operating Temperature Range (DEGC) : -65 - 125

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Current Rating (Max) (AMP) : 5

Electrical Characteristics


  • Actuating System : DC
  • Coil Magnetic System : Non-Polarized, Monostable
  • Coil Power Measurement : Milliwatts
  • Coil Power Rating DC (MILW) : 162
  • Coil Resistance (OHM) : 500
  • Coil Voltage (VDC) : 12.6
  • Contact Switching Voltage (Max) (VDC) : 28
  • Input Voltage (VDC) : 12.6
  • Shock Resistance : 100G's, 6ms
  • Vibration Resistance : 15G's, 10 - 2000Hz

Mechanical Attachment


  • Product Mount Type : Plain Case

Product Type Features


  • Enclosure Type : Hermetically Sealed
  • Relay Connection Type : Terminals
  • Terminal Configuration : Solder Hook Terminals

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 6-1617606-8
Product Name Full-Size Relays
Poles Double Pole (DP)
Throw Double Throw
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

TO-5/.100 Grid Relays - 1-1617599-9 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 9 volts
View Details
TO-5/.100 Grid Relays - 1-1617567-0 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 12 volts
View Details
Electromechanical Relays & Contactors - 1-1415543-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
TO-5/.100 Grid Relays - 1617573-7 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 26.5 volts
View Details