TE Connectivity TO-5/.100 Grid Relays 6-1617570-8

Description
Configuration Features Transistor Driver : Without Contact Features Contact Current Class : Low Level - 1 A Pin Configuration : Ground Pin TO-5/.100 Grid Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O TO-5/.100 Grid Relay Contact Current Rating (AMP) : 1 Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Polarity Protection Diode : With Coil Power Measurement : Milliwatts Coil Suppression Diode : With Coil Voltage (VDC) : 18 Shock : 75G's, 6ms TO-5/.100 Grid Relay Coil Power Rating (DC) (MILW) : 368 TO-5/.100 Grid Relay Coil Resistance (OHM) : 880 TO-5/.100 Grid Relay Contact Switching Voltage (Max) : 28 TO-5/.100 Grid Relay Input Voltage (VDC) : 18 Vibration : 30G's, 10 - 3000Hz Mechanical Attachment TO-5/.100 Grid Relay Mounting Type : Printed Circuit Board Product Type Features Coil Latching : Without Enclosure Type : Hermetically Sealed MOSFET Driver : Without Product Type : Relay Relay Type : Military/Aerospace High Performance Termination Features Termination Type : Long Leads Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote
Description
Configuration Features Transistor Driver : Without Contact Features Contact Current Class : Low Level - 1 A Pin Configuration : Ground Pin TO-5/.100 Grid Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O TO-5/.100 Grid Relay Contact Current Rating (AMP) : 1 Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Polarity Protection Diode : With Coil Power Measurement : Milliwatts Coil Suppression Diode : With Coil Voltage (VDC) : 18 Shock : 75G's, 6ms TO-5/.100 Grid Relay Coil Power Rating (DC) (MILW) : 368 TO-5/.100 Grid Relay Coil Resistance (OHM) : 880 TO-5/.100 Grid Relay Contact Switching Voltage (Max) : 28 TO-5/.100 Grid Relay Input Voltage (VDC) : 18 Vibration : 30G's, 10 - 3000Hz Mechanical Attachment TO-5/.100 Grid Relay Mounting Type : Printed Circuit Board Product Type Features Coil Latching : Without Enclosure Type : Hermetically Sealed MOSFET Driver : Without Product Type : Relay Relay Type : Military/Aerospace High Performance Termination Features Termination Type : Long Leads Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TO-5/.100 Grid Relays - 6-1617570-8 - TE Connectivity
Berwyn, PA, United States
TO-5/.100 Grid Relays
6-1617570-8
TO-5/.100 Grid Relays 6-1617570-8
Configuration Features Transistor Driver : Without Contact Features Contact Current Class : Low Level - 1 A Pin Configuration : Ground Pin TO-5/.100 Grid Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O TO-5/.100 Grid Relay Contact Current Rating (AMP) : 1 Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Polarity Protection Diode : With Coil Power Measurement : Milliwatts Coil Suppression Diode : With Coil Voltage (VDC) : 18 Shock : 75G's, 6ms TO-5/.100 Grid Relay Coil Power Rating (DC) (MILW) : 368 TO-5/.100 Grid Relay Coil Resistance (OHM) : 880 TO-5/.100 Grid Relay Contact Switching Voltage (Max) : 28 TO-5/.100 Grid Relay Input Voltage (VDC) : 18 Vibration : 30G's, 10 - 3000Hz Mechanical Attachment TO-5/.100 Grid Relay Mounting Type : Printed Circuit Board Product Type Features Coil Latching : Without Enclosure Type : Hermetically Sealed MOSFET Driver : Without Product Type : Relay Relay Type : Military/Aerospace High Performance Termination Features Termination Type : Long Leads Usage Conditions Operating Temperature Range (DEGC) : -65 - 125

Configuration Features


  • Transistor Driver : Without

Contact Features


  • Contact Current Class : Low Level - 1 A
  • Pin Configuration : Ground Pin
  • TO-5/.100 Grid Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • TO-5/.100 Grid Relay Contact Current Rating (AMP) : 1

Electrical Characteristics


  • Actuating System : DC
  • Coil Magnetic System : Non-Polarized, Monostable
  • Coil Polarity Protection Diode : With
  • Coil Power Measurement : Milliwatts
  • Coil Suppression Diode : With
  • Coil Voltage (VDC) : 18
  • Shock : 75G's, 6ms
  • TO-5/.100 Grid Relay Coil Power Rating (DC) (MILW) : 368
  • TO-5/.100 Grid Relay Coil Resistance (OHM) : 880
  • TO-5/.100 Grid Relay Contact Switching Voltage (Max) : 28
  • TO-5/.100 Grid Relay Input Voltage (VDC) : 18
  • Vibration : 30G's, 10 - 3000Hz

Mechanical Attachment


  • TO-5/.100 Grid Relay Mounting Type : Printed Circuit Board

Product Type Features


  • Coil Latching : Without
  • Enclosure Type : Hermetically Sealed
  • MOSFET Driver : Without
  • Product Type : Relay
  • Relay Type : Military/Aerospace High Performance

Termination Features


  • Termination Type : Long Leads

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 6-1617570-8
Product Name TO-5/.100 Grid Relays
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data