Configuration Features Number of Resistors : 1
Dimensions Product Height : .55 MM [.022 INCH ] Product Length : 3.05 MM [.12 INCH ] Product Width : 1.55 MM [.061 INCH ]
Electrical Characteristics Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .125 Resistance Class : Up to 1kω Resistance Value (OHM) : 909
Industry Standards Moisture Sensitivity Level : 1
Packaging Features Packaging Method : Cut Tape Length
Product Type Features Element Type : Thin Film Package Size Code : 1206 Resistor Type : Precision Resistor
Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder
Usage Conditions Temperature Coefficient (PPMC) : ±10
Configuration Features
Dimensions
- Product Height : .55 MM [.022 INCH ]
- Product Length : 3.05 MM [.12 INCH ]
- Product Width : 1.55 MM [.061 INCH ]
Electrical Characteristics
- Passive Component Tolerance (PCT) : .1
- Power Rating (WATT) : .125
- Resistance Class : Up to 1kΩ
- Resistance Value (OHM) : 909
Industry Standards
- Moisture Sensitivity Level : 1
Packaging Features
- Packaging Method : Cut Tape Length
Product Type Features
- Element Type : Thin Film
- Package Size Code : 1206
- Resistor Type : Precision Resistor
Termination Features
- Number of Terminations : 2
- Surface Mount Resistor Termination Type : Solder
Usage Conditions
- Temperature Coefficient (PPMC) : ±10