TE Connectivity Power Cable Assemblies 6-161340-6

Description
Body Features Equalized : No Power Cable Assembly Color : None Configuration Features Keyed : Yes Number of Positions : 6 Number of Power Positions : 0 Power Cable Assembly Configuration : Double-Ended Dimensions Power Cable Assembly Overall Outside Cable Diameter : .93 MM  [.036 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Housing Features Power Cable Assembly Housing Color : Red Power Cable Assembly Housing Material : Polyester Industry Standards IEEE 1394 : No Other CLOUDSPLITTER : No Cable Assembly Length : .04 M  [.13 FT ] Product Type Features Cable Assembly Category : Industry Standard Power Cable Assembly Connector Type (End A) : Power Connector Power Cable Assembly Connector Type (End B) : Power Connector Power Cable Assembly Shielded : No Power Cable Assembly Type : Micro-Match Lead Product Designation : Patch Cord Product Type : Cable Assembly
Request a Quote
Description
Body Features Equalized : No Power Cable Assembly Color : None Configuration Features Keyed : Yes Number of Positions : 6 Number of Power Positions : 0 Power Cable Assembly Configuration : Double-Ended Dimensions Power Cable Assembly Overall Outside Cable Diameter : .93 MM  [.036 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Housing Features Power Cable Assembly Housing Color : Red Power Cable Assembly Housing Material : Polyester Industry Standards IEEE 1394 : No Other CLOUDSPLITTER : No Cable Assembly Length : .04 M  [.13 FT ] Product Type Features Cable Assembly Category : Industry Standard Power Cable Assembly Connector Type (End A) : Power Connector Power Cable Assembly Connector Type (End B) : Power Connector Power Cable Assembly Shielded : No Power Cable Assembly Type : Micro-Match Lead Product Designation : Patch Cord Product Type : Cable Assembly
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Assemblies - 6-161340-6 - TE Connectivity
Berwyn, PA, United States
Power Cable Assemblies
6-161340-6
Power Cable Assemblies 6-161340-6
Body Features Equalized : No Power Cable Assembly Color : None Configuration Features Keyed : Yes Number of Positions : 6 Number of Power Positions : 0 Power Cable Assembly Configuration : Double-Ended Dimensions Power Cable Assembly Overall Outside Cable Diameter : .93 MM  [.036 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Housing Features Power Cable Assembly Housing Color : Red Power Cable Assembly Housing Material : Polyester Industry Standards IEEE 1394 : No Other CLOUDSPLITTER : No Cable Assembly Length : .04 M  [.13 FT ] Product Type Features Cable Assembly Category : Industry Standard Power Cable Assembly Connector Type (End A) : Power Connector Power Cable Assembly Connector Type (End B) : Power Connector Power Cable Assembly Shielded : No Power Cable Assembly Type : Micro-Match Lead Product Designation : Patch Cord Product Type : Cable Assembly

Body Features


  • Equalized : No
  • Power Cable Assembly Color : None

Configuration Features


  • Keyed : Yes
  • Number of Positions : 6
  • Number of Power Positions : 0
  • Power Cable Assembly Configuration : Double-Ended

Dimensions


  • Power Cable Assembly Overall Outside Cable Diameter : .93 MM  [.036 INCH ]
  • Wire Size (MMSQ) : .08
  • Wire Size (AWG) : 28

Housing Features


  • Power Cable Assembly Housing Color : Red
  • Power Cable Assembly Housing Material : Polyester

Industry Standards


  • IEEE 1394 : No

Other


  • CLOUDSPLITTER : No
  • Cable Assembly Length : .04 M  [.13 FT ]

Product Type Features


  • Cable Assembly Category : Industry Standard
  • Power Cable Assembly Connector Type (End A) : Power Connector
  • Power Cable Assembly Connector Type (End B) : Power Connector
  • Power Cable Assembly Shielded : No
  • Power Cable Assembly Type : Micro-Match Lead
  • Product Designation : Patch Cord
  • Product Type : Cable Assembly
Buy Now
Cable Assemblies - 6-161340-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
6-161340-6
Cable Assemblies 6-161340-6
MICRO-MATCH LEAD 6P

MICRO-MATCH LEAD 6P

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 6-161340-6 6-161340-6
Product Name Power Cable Assemblies Cable Assemblies
Cable Length 0.1312 ft (0.4000 dm)
Unlock Full Specs
to access all available technical data

Similar Products