TE Connectivity 3-Phase Filters 6-1609967-3

Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 55 Leakage Current (Max) (230VAC, 50Hz) : 10 Operating Voltage (VAC) : 520 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet
Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 55 Leakage Current (Max) (230VAC, 50Hz) : 10 Operating Voltage (VAC) : 520 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 6-1609967-3 - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
6-1609967-3
3-Phase Filters 6-1609967-3
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 55 Leakage Current (Max) (230VAC, 50Hz) : 10 Operating Voltage (VAC) : 520 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85

Configuration Features


  • Wiring Configuration : DELTA (3 wire + ground)

Electrical Characteristics


  • Current Rating (AMP) : 55
  • Leakage Current (Max) (230VAC, 50Hz) : 10
  • Operating Voltage (VAC) : 520

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 85
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 6-1609967-3
Product Name 3-Phase Filters
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-1609969-1 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 15 amps
View Details
2 suppliers
Power Line Filters - 2094402 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 174-10KEMS10BFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers
Power Line Filters - 2094459 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
2 suppliers