Body Features Product Orientation : Vertical
Dimensions Panel Thickness (Recommended) : .78 - 1.19 MM [.031 - .047 INCH ]
Electrical Characteristics Current Rating (AMP) : 20 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 40 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 70 Operating Voltage (VAC) : 250
Mechanical Attachment Panel Mount Feature Type : Snap-In
Product Type Features Filter Connector Type : IEC 60320-1 C-20 Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : Wire Lead
Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Body Features
- Product Orientation : Vertical
Dimensions
- Panel Thickness (Recommended) : .78 - 1.19 MM [.031 - .047 INCH ]
Electrical Characteristics
- Current Rating (AMP) : 20
- Leakage Current (Max) (120VAC, 60Hz) (MICA) : 40
- Leakage Current (Max) (250VAC, 50Hz) (MICA) : 70
- Operating Voltage (VAC) : 250
Mechanical Attachment
- Panel Mount Feature Type : Snap-In
Product Type Features
- Filter Connector Type : IEC 60320-1 C-20
- Filter Type : Power Line
- Filtering Requirements : Filtered
- Ground Choke Option : No
- Output Termination Type : Wire Lead
Usage Conditions
- Operating Temperature Range (DEGC) : -10 - 40