TE Connectivity Single Phase Filters 6-1609091-5

Description
Electrical Characteristics Current Rating (AMP) : 3 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .12 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .21 Operating Voltage (VAC) : 300 Mechanical Attachment Panel Mount Feature Type : Mounting Hole Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Wire Lead Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range : -10 - 50 DEGC  [14 - 122 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 3 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .12 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .21 Operating Voltage (VAC) : 300 Mechanical Attachment Panel Mount Feature Type : Mounting Hole Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Wire Lead Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range : -10 - 50 DEGC  [14 - 122 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 6-1609091-5 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
6-1609091-5
Single Phase Filters 6-1609091-5
Electrical Characteristics Current Rating (AMP) : 3 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .12 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .21 Operating Voltage (VAC) : 300 Mechanical Attachment Panel Mount Feature Type : Mounting Hole Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Wire Lead Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range : -10 - 50 DEGC  [14 - 122 DEGF ]

Electrical Characteristics


  • Current Rating (AMP) : 3
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .12
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .21
  • Operating Voltage (VAC) : 300

Mechanical Attachment


  • Panel Mount Feature Type : Mounting Hole

Product Type Features


  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : Wire Lead
  • Output Termination Type : Wire Lead

Usage Conditions


  • Operating Temperature Range : -10 - 50 DEGC  [14 - 122 DEGF ]
Buy Now Datasheet
Emi Filter, 3A, 300Vac, Wire Leaded; Filter Applications Corcom Te Connectivity - 72AC4046 - Newark, An Avnet Company
Chicago, IL, United States
Emi Filter, 3A, 300Vac, Wire Leaded; Filter Applications Corcom Te Connectivity
72AC4046
Emi Filter, 3A, 300Vac, Wire Leaded; Filter Applications Corcom Te Connectivity 72AC4046
EMI FILTER, 3A, 300VAC, WIRE LEADED; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Product Range:FBL Series RoHS Compliant: Yes

EMI FILTER, 3A, 300VAC, WIRE LEADED; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Product Range:FBL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 6-1609091-5 72AC4046
Product Name Single Phase Filters Emi Filter, 3A, 300Vac, Wire Leaded; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-10KEHD10BFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers
3-Phase Filters - 1-1609968-6 - TE Connectivity
Specs
Filter Type Three Phase
Rated Current 36 amps
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
2 suppliers
Power Line Filter Modules - 174-100KEVD10AFPW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
Power Line Filter Modules - 10EMC6-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details