Electrical Characteristics DC Filter Current Rating (AMP) : 60 DC Filter Voltage (Max) (VDC) : 300
Mechanical Attachment Filter Mount Style : Snap-In
Product Type Features Output Orientation : Straight
Usage Conditions Operating Temperature Range (DEGC) : -10 - 55
Electrical Characteristics
- DC Filter Current Rating (AMP) : 60
- DC Filter Voltage (Max) (VDC) : 300
Mechanical Attachment
- Filter Mount Style : Snap-In
Product Type Features
- Output Orientation : Straight
Usage Conditions
- Operating Temperature Range (DEGC) : -10 - 55