TE Connectivity Microminiature & Nanominiature D Connectors 6-1589681-2

Description
Configuration Features Number of Positions : 37 PCB Mount Orientation : Horizontal Preloaded : Yes Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Board Mount Mounting Hardware : With Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Product Type : Connector Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 37 PCB Mount Orientation : Horizontal Preloaded : Yes Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Board Mount Mounting Hardware : With Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Product Type : Connector Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microminiature & Nanominiature D Connectors - 6-1589681-2 - TE Connectivity
Berwyn, PA, United States
Microminiature & Nanominiature D Connectors
6-1589681-2
Microminiature & Nanominiature D Connectors 6-1589681-2
Configuration Features Number of Positions : 37 PCB Mount Orientation : Horizontal Preloaded : Yes Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Board Mount Mounting Hardware : With Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Product Type : Connector Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Number of Positions : 37
  • PCB Mount Orientation : Horizontal
  • Preloaded : Yes

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Aluminum

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mounting Hardware : With

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • Product Type : Connector

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
D - Sub Connectors - 6-1589681-2 - 1097179-6-1589681-2 - Win Source Electronics
Laguna Hills, CA, United States
D - Sub Connectors - 6-1589681-2
1097179-6-1589681-2
D - Sub Connectors - 6-1589681-2 1097179-6-1589681-2
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097179-6-1589681-2 Number of Positions: 37 Connector Type: Receptacle Number of Contacts: 37 Housing Material: Aluminium Orientation: Horizontal Categories: D - Sub Connectors Alternative Parts (Cross-Reference): 6-1589681-2STM037105 24M9SN; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant ELV: Non-Compliant PCB Mounting Orientation: Horizontal Preloaded: Yes

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1097179-6-1589681-2
Number of Positions: 37
Connector Type: Receptacle
Number of Contacts: 37
Housing Material: Aluminium
Orientation: Horizontal
Categories: D - Sub Connectors
Alternative Parts (Cross-Reference): 6-1589681-2STM03710524M9SN;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
ELV: Non-Compliant
PCB Mounting Orientation: Horizontal
Preloaded: Yes

Buy Now
Singapore, Singapore
Electronic Connector
339-6-1589681-2
Electronic Connector 339-6-1589681-2
STM03710524M9SN = Thru-hole Product overview: 6-1589681-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-6-1589681-2 can be used for catalog matching and distributor lookup.

STM03710524M9SN = Thru-hole Product overview: 6-1589681-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-6-1589681-2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6-1589681-2 1097179-6-1589681-2 339-6-1589681-2
Product Name Microminiature & Nanominiature D Connectors D - Sub Connectors - 6-1589681-2 Electronic Connector
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products