TE Connectivity D-Shaped Connectors 6-1589488-7

Description
Configuration Features Number of Positions : 15 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Contact Type : Socket Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 15 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Contact Type : Socket Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 6-1589488-7 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
6-1589488-7
D-Shaped Connectors 6-1589488-7
Configuration Features Number of Positions : 15 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Contact Type : Socket Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]

Configuration Features


  • Number of Positions : 15

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Options : Installed
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Pre-Terminated Flying Leads

Usage Conditions


  • Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]
Buy Now
D-Sub Connectors - 6-1589488-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
6-1589488-7
D-Sub Connectors 6-1589488-7
Nanonics Products

Nanonics Products

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
6-1589488-7
D-Sub Connectors 6-1589488-7
D-Sub Connectors

D-Sub Connectors

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 6-1589488-7 6-1589488-7
Product Name D-Shaped Connectors D-Sub Connectors
Connector Type Wire to Board Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Connectors - 018591-000 - TE Connectivity
Specs
Termination Solder
View Details
3 suppliers
Connector Systems Amp - Te Connectivity - 28AC6880 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Right Angle
View Details
Headers, Male Pins - AHZ30K-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers