TE Connectivity D-Shaped Connectors 6-1589487-9

Description
Configuration Features Number of Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Contact Type : Socket Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Contact Type : Socket Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 6-1589487-9 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
6-1589487-9
D-Shaped Connectors 6-1589487-9
Configuration Features Number of Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Contact Type : Socket Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]

Configuration Features


  • Number of Positions : 9

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Options : Installed
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Pre-Terminated Flying Leads

Usage Conditions


  • Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]
Buy Now
D-Sub Connectors - 6-1589487-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
6-1589487-9
D-Sub Connectors 6-1589487-9
Nanonics Products

Nanonics Products

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
6-1589487-9
D-Sub Connectors 6-1589487-9
D-Sub Connectors

D-Sub Connectors

Buy Now
Stm009M6Cn = Thru-Hole Amp - Te Connectivity - 42AJ5184 - Newark, An Avnet Company
Chicago, IL, United States
Stm009M6Cn = Thru-Hole Amp - Te Connectivity
42AJ5184
Stm009M6Cn = Thru-Hole Amp - Te Connectivity 42AJ5184
STM009M6CN = THRU-HOLE

STM009M6CN = THRU-HOLE

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6-1589487-9 6-1589487-9 42AJ5184
Product Name D-Shaped Connectors D-Sub Connectors Stm009M6Cn = Thru-Hole Amp - Te Connectivity
Connector Type Wire to Board Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1589476-2 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Pre-Terminated Flying Leads
Mounting Free-Hanging (In-Line)
View Details
2 suppliers
Coax Connectors - 1051776-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Crimp
View Details
Wire-Board Conn, Header, 30Pos, 0.05In; Approval Bodies Amp - Te Connectivity - 91B7064 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Mounting PCB Straight Thru Hole
View Details