The STM051L44Q is a Dualobe receptacle connector designed for vertical mounting with a surface termination. It features two side exits and accommodates 51 positions. The connector has .040 extended leads and is constructed with a tin/lead leadframe. It includes a thread for 1.2 jackscrews, but does not come with hardware. This product is not RoHS compliant, which may be a consideration for projects requiring compliance with environmental regulations. The connector's specifications make it suitable for applications where a robust and reliable connection is necessary.
STM051L44Q = SMT CONN ROHS COMPLIANT: NO
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 07J6963 |
| Product Name | Stm051L44Q = Smt Conn Rohs Compliant Nanonics - Te Connectivity |
| Connector Type | Micro Connector and Nano Connector |