TE Connectivity D-Shaped Connectors 6-1589456-3

Description
Configuration Features Number of Positions : 5 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Options : Installed Contact Type : Pin Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 5 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Options : Installed Contact Type : Pin Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 6-1589456-3 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
6-1589456-3
D-Shaped Connectors 6-1589456-3
Configuration Features Number of Positions : 5 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Options : Installed Contact Type : Pin Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]

Configuration Features


  • Number of Positions : 5

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Options : Installed
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : .64 MM  [.025 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Pre-Terminated Flying Leads

Usage Conditions


  • Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]
Buy Now
D-Sub Connectors - 6-1589456-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
6-1589456-3
D-Sub Connectors 6-1589456-3
Nanonics Products

Nanonics Products

Buy Now
Ssm005Pc2Dc012Q = Wdualobe Nanonics - Te Connectivity - 23M9905 - Newark, An Avnet Company
Chicago, IL, United States
Ssm005Pc2Dc012Q = Wdualobe Nanonics - Te Connectivity
23M9905
Ssm005Pc2Dc012Q = Wdualobe Nanonics - Te Connectivity 23M9905
SSM005PC2DC012Q = WDUALOBE

SSM005PC2DC012Q = WDUALOBE

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6-1589456-3 6-1589456-3 23M9905
Product Name D-Shaped Connectors D-Sub Connectors Ssm005Pc2Dc012Q = Wdualobe Nanonics - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1-135787-2 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
D-Sub, D-Shaped Connector Accessories - A125379-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
D-Sub Connectors - 1466378-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
Microminiature & Nanominiature D Connectors - 1-1532023-9 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector
Termination Preterminated Flying Leads
View Details