TE Connectivity D-Shaped Connectors 6-1532160-8

Description
Body Features Flying Leads Length : 304.8 MM  [12 INCH ] Configuration Features Number of Positions : 48 Contact Features Contact Options : Installed Contact Type : Socket Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polyphenylene Sulfide (PPS) Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads
Request a Quote Datasheet
Description
Body Features Flying Leads Length : 304.8 MM  [12 INCH ] Configuration Features Number of Positions : 48 Contact Features Contact Options : Installed Contact Type : Socket Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polyphenylene Sulfide (PPS) Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 6-1532160-8 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
6-1532160-8
D-Shaped Connectors 6-1532160-8
Body Features Flying Leads Length : 304.8 MM  [12 INCH ] Configuration Features Number of Positions : 48 Contact Features Contact Options : Installed Contact Type : Socket Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polyphenylene Sulfide (PPS) Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads

Body Features


  • Flying Leads Length : 304.8 MM  [12 INCH ]

Configuration Features


  • Number of Positions : 48

Contact Features


  • Contact Options : Installed
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Polyphenylene Sulfide (PPS)

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Cable

Termination Features


  • Termination Method to Wire & Cable : Pre-Terminated Flying Leads
Buy Now Datasheet
D-Sub Connectors - 6-1532160-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
6-1532160-8
D-Sub Connectors 6-1532160-8
Small Form Factor

Small Form Factor

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 6-1532160-8 6-1532160-8
Product Name D-Shaped Connectors D-Sub Connectors
Connector Type Wire to Wire Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Solder D-Sub Connectors - 1-1740195-5 - TE Connectivity
Specs
Connector Type Board to Board Connector; D-Sub Connector
Mounting Board Mount
Current Rating 4.5 amps
View Details
2 suppliers
D-Sub Connectors - 1236089-4 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
2 suppliers