Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1207476-6-1532007-2
Number of Positions: 15
Connector Type: Receptacle, Socket
Housing Material: Polyphenylene
Contact Plating: Gold
Plating: Cadmium, Chromate
Categories: Custom Parts
Alternative Parts (Cross-Reference): 094-0206-0016; 6-1532007-2.;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Lead Length: 457.2 mm
Preloaded: Yes
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1207476-6-1532007-2 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 6-1532007-2 |