Body Features Primary Product Color : Black
Configuration Features Number of Positions : 11 Number of Rows : 1 PCB Mount Orientation : Right Angle
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Length : 5.84 MM [.23 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2.54 - 5.08 MICM [100 - 200 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .64 MM [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM [100 - 200 MICIN ]
Dimensions Connector Height : 6.65 MM [.262 INCH ] Connector Length : 33.02 MM [1.3 INCH ] PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 600 Insulation Resistance (Min) (MEGOHM) : 5000 Termination Resistance (MOHM) : 15
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : Thermoplastic
Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization, Latch Mating Retention : With Mating Retention Type : Polarized Lock PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 300
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Square Termination Post & Tail Dimension : .64 MM [.025 INCH ] Termination Method to PCB : Surface Mount Termination Post & Tail Length : 3.05 MM [.12 INCH ]
Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Body Features
- Primary Product Color : Black
Configuration Features
- Number of Positions : 11
- Number of Rows : 1
- PCB Mount Orientation : Right Angle
Contact Features
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 3
- Contact Mating Area Length : 5.84 MM [.23 INCH ]
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Mating Area Plating Material Finish : Matte
- Contact Mating Area Plating Material Thickness : 2.54 - 5.08 MICM [100 - 200 MICIN ]
- Contact Shape & Form : Square
- Contact Type : Pin
- Mating Square Post Dimension : .64 MM [.025 INCH ]
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Finish : Matte
- PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM [100 - 200 MICIN ]
Dimensions
- Connector Height : 6.65 MM [.262 INCH ]
- Connector Length : 33.02 MM [1.3 INCH ]
- PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
Electrical Characteristics
- Dielectric Withstanding Voltage (Max) (V) : 600
- Insulation Resistance (Min) (MEGOHM) : 5000
- Termination Resistance (MOHM) : 15
Housing Features
- Centerline (Pitch) : 2.54 MM [.1 INCH ]
- Housing Material : Thermoplastic
Industry Standards
- Compatible With Approved Standards Products : UL E28476, CSA LR7189
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Polarization, Latch
- Mating Retention : With
- Mating Retention Type : Polarized Lock
- PCB Mount Alignment : Without
- PCB Mount Retention : With
- PCB Mount Retention Type : Hold-Down
- Panel Mount Feature : Without
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Tape & Reel
- Packaging Quantity : 300
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector System : Wire-to-Board
- Header Type : Fully Shrouded
- PCB Connector Type : PCB Mount Header
- Sealable : No
Termination Features
- Square Termination Post & Tail Dimension : .64 MM [.025 INCH ]
- Termination Method to PCB : Surface Mount
- Termination Post & Tail Length : 3.05 MM [.12 INCH ]
Usage Conditions
- Housing Temperature Rating : High
- Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]