TE ConnectivityPCB Headers & Receptacles6-146285-9
Description
Body Features Primary Product Color : Black
Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 19 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM [100 - 200 MICIN ]
Dimensions PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : LCP
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Type : Tray
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Breakaway PCB Connector Assembly Type : PCB Mount Header Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black
Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 19 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM [100 - 200 MICIN ]
Dimensions PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : LCP
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Type : Tray
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Breakaway PCB Connector Assembly Type : PCB Mount Header Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features Primary Product Color : Black
Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 19 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM [100 - 200 MICIN ]
Dimensions PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : LCP
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Type : Tray
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Breakaway PCB Connector Assembly Type : PCB Mount Header Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
Primary Product Color : Black
Configuration Features
Board-to-Board Configuration : Parallel
Number of Positions : 19
Number of Rows : 1
PCB Mount Orientation : Vertical
Contact Features
Contact Base Material : Copper Alloy
Contact Current Rating (Max) (AMP) : 3
Contact Mating Area Plating Material : Gold
Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]
Contact Shape & Form : Square
Contact Type : Pin
Contact Underplating Material : Nickel
Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ]
PCB Contact Termination Area Plating Material : Tin
PCB Contact Termination Area Plating Material Finish : Matte
PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM [100 - 200 MICIN ]
Dimensions
PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
Housing Features
Centerline (Pitch) : 2.54 MM [.1 INCH ]
Housing Material : LCP
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : Without
PCB Mount Alignment : Without
PCB Mount Retention : Without
Operation/Application
Circuit Application : Signal
Packaging Features
Packaging Type : Tray
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector System : Board-to-Board
Header Type : Breakaway
PCB Connector Assembly Type : PCB Mount Header
Sealable : No
Termination Features
Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions
Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]