TE Connectivity 3A Electronic Connector 6-146269-0

Description
20 Pos 2.54mm Straight Header, Male Pin, Gold/Tin Plating, 3A Product overview: 6-146269-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-6-146269-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20 Pos 2.54mm Straight Header, Male Pin, Gold/Tin Plating, 3A Product overview: 6-146269-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-6-146269-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A Electronic Connector
2027-6-146269-0
3A Electronic Connector 2027-6-146269-0
20 Pos 2.54mm Straight Header, Male Pin, Gold/Tin Plating, 3A Product overview: 6-146269-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-6-146269-0 can be used for catalog matching and distributor lookup.

20 Pos 2.54mm Straight Header, Male Pin, Gold/Tin Plating, 3A Product overview: 6-146269-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-6-146269-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 6-146269-0 - 804884-6-146269-0 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 6-146269-0
804884-6-146269-0
Rectangular Connectors - 6-146269-0 804884-6-146269-0
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 804884-6-146269-0 Packaging: Bulk Number of Positions: 20 Mounting Style: Through Hole Connector Type: Header, Breakaway Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Kinked Pin, Solder Fastening Type: Push-Pull Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0μin (2.54μm) Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.120" (3.05mm) Overall Contact Length: 0.440" (11.18mm) Insulation Height: 0.090" (2.29mm) Contact Shape: Square Temperature Range - Operating: -65°C ~ 105°C Contact Length - Mating: 0.230" (5.84mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 3A

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 804884-6-146269-0
Packaging: Bulk
Number of Positions: 20
Mounting Style: Through Hole
Connector Type: Header, Breakaway
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Kinked Pin, Solder
Fastening Type: Push-Pull
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0μin (2.54μm)
Insulation Color: Black
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.120" (3.05mm)
Overall Contact Length: 0.440" (11.18mm)
Insulation Height: 0.090" (2.29mm)
Contact Shape: Square
Temperature Range - Operating: -65°C ~ 105°C
Contact Length - Mating: 0.230" (5.84mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A

Buy Now
Headers, Male Pins - 6-146269-0-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
6-146269-0-ND
Headers, Male Pins 6-146269-0-ND
"Connector Header Through Hole 20 position 0.100"" (2.54mm)"

"Connector Header Through Hole 20 position 0.100"" (2.54mm)"

Buy Now Datasheet
20 Modii Hdr Drst B/a 100 W/hd Te Connectivity - 22R8706 - Newark, An Avnet Company
Chicago, IL, United States
20 Modii Hdr Drst B/a 100 W/hd Te Connectivity
22R8706
20 Modii Hdr Drst B/a 100 W/hd Te Connectivity 22R8706
20 MODII HDR DRST B/A 100 W/HD

20 MODII HDR DRST B/A 100 W/HD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2027-6-146269-0 804884-6-146269-0 6-146269-0-ND 22R8706
Product Name 3A Electronic Connector Rectangular Connectors - 6-146269-0 Headers, Male Pins 20 Modii Hdr Drst B/a 100 W/hd Te Connectivity
Termination Through Hole Kinked Pin, Solder
Unlock Full Specs
to access all available technical data