20 Pos 2.54mm Straight Header, Male Pin, Gold, 3A, Thru-Hole Product overview: 6-146256-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-146256-0 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 056944-6-146256-0
Packaging: Bulk
Number of Positions: 20
Connector Type: Header, Breakaway
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Current Rating: 3A
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 2.54mm
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15μin (0.38μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100μin (2.54μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.120" (3.05mm)
Overall Contact Length: 0.440" (11.18mm)
Insulation Height: 0.090" (2.29mm)
Contact Shape: Square
Temperature Range - Operating: -65°C to 105°C
Contact Length - Mating: 0.230" (5.84mm)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-6-146256-0 | A121490-ND | 056944-6-146256-0 | 47M1071 |
| Product Name | 3A Electronic Connector | Headers, Male Pins | Rectangular Connectors - 6-146256-0 | Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Termination | Through Hole | Solder | Through Hole Straight |